Vishay Precision Group Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K500JS733

Description
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0052K500JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0052K500JS733
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0052K500JS733
Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 2.5 Kohm, 5% Vishay - 43C7736 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 2.5 Kohm, 5% Vishay
43C7736
Cw, 0.875 X 0.312, 2.5 Kohm, 5% Vishay 43C7736
CW, 0.875 x 0.312", 2.5 kOhm, 5%

CW, 0.875 x 0.312", 2.5 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K500JS733 43C7736
Product Name Res Wirewound 2.5K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 2.5 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers