Vishay Precision Group Res Wirewound 2.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K200KE123

Description
Res Wirewound 2.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K200KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K200KE123
Res Wirewound 2.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K200KE123
Res Wirewound 2.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 2.2K 10% E12 E3 Vishay - 69P8685 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 2.2K 10% E12 E3 Vishay
69P8685
Cw-5-3 2.2K 10% E12 E3 Vishay 69P8685
CW-5-3 2.2K 10% e12 E3

CW-5-3 2.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K200KE123 69P8685
Product Name Res Wirewound 2.2K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 2.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers