Vishay Precision Group Res Wirewound 2.05K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K050KE122

Description
Res Wirewound 2.05K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.05K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0052K050KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0052K050KE122
Res Wirewound 2.05K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0052K050KE122
Res Wirewound 2.05K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.05K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 2.05K 10% E12 E3 Vishay - 69P8674 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 2.05K 10% E12 E3 Vishay
69P8674
Cw-5-2 2.05K 10% E12 E3 Vishay 69P8674
CW-5-2 2.05K 10% e12 E3

CW-5-2 2.05K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0052K050KE122 69P8674
Product Name Res Wirewound 2.05K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 2.05K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details