Vishay Precision Group Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00529R40KE732

Description
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00529R40KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00529R40KE732
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00529R40KE732
Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 29.4 10% E73 E3 Vishay - 69P9187 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 29.4 10% E73 E3 Vishay
69P9187
Cw-5-2 29.4 10% E73 E3 Vishay 69P9187
CW-5-2 29.4 10% E73 e3

CW-5-2 29.4 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00529R40KE732 69P9187
Product Name Res Wirewound 29.4 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 29.4 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details