Vishay Precision Group Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005280R0JE73

Description
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005280R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005280R0JE73
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005280R0JE73
Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW005280R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005280R0JE73
Wirewound Resistors 3110-CW005280R0JE73
CW-5 280 5% E73 e3

CW-5 280 5% E73 e3

Supplier's Site Datasheet
Cw-5 280 5% E73 E3 Vishay - 69P9168 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 280 5% E73 E3 Vishay
69P9168
Cw-5 280 5% E73 E3 Vishay 69P9168
CW-5 280 5% E73 e3

CW-5 280 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005280R0JE73 3110-CW005280R0JE73 69P9168
Product Name Res Wirewound 280 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-5 280 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers