Vishay Precision Group Power ResistorSeries:CW; Resistance:27ohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating ... CW00527R00JE12

Description
Power ResistorSeries:CW; Resistance:27ohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating ...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:27ohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:27ohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating ... - CW00527R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:27ohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating ...
CW00527R00JE12
Power ResistorSeries:CW; Resistance:27ohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating ... CW00527R00JE12
Power ResistorSeries:CW; Resistance:27ohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating ...

Power ResistorSeries:CW; Resistance:27ohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating ...

Supplier's Site
Wirewound Resistors - 3110-CW00527R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00527R00JE12
Wirewound Resistors 3110-CW00527R00JE12
CW-5 27 5% E12 e3

CW-5 27 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 27 Ohm, 5W, 5%; Resistance Vishay - 41K8925 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 27 Ohm, 5W, 5%; Resistance Vishay
41K8925
Wirewound Resistor, 27 Ohm, 5W, 5%; Resistance Vishay 41K8925
WIREWOUND RESISTOR, 27 OHM, 5W, 5%; Resistance:27ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 27 OHM, 5W, 5%; Resistance:27ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00527R00JE12 3110-CW00527R00JE12 41K8925
Product Name Power ResistorSeries:CW; Resistance:27ohm; Resistance Tolerance:+/-5%; Power Rating:5W; Operating ... Wirewound Resistors Wirewound Resistor, 27 Ohm, 5W, 5%; Resistance Vishay
Category / Application Power Applications Industrial
Resistance Range 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
SPR Power Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 110000 ohms
View Details