Vishay Precision Group Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005274R0KE123

Description
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005274R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005274R0KE123
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005274R0KE123
Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 274 10% E12 E3 Vishay - 69P9149 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 274 10% E12 E3 Vishay
69P9149
Cw-5-3 274 10% E12 E3 Vishay 69P9149
CW-5-3 274 10% e12 E3

CW-5-3 274 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005274R0KE123 69P9149
Product Name Res Wirewound 274 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 274 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details