Vishay Precision Group Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005270R0KE122

Description
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005270R0KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005270R0KE122
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW005270R0KE122
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 270 10% E12 E3 Vishay - 69P9136 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 270 10% E12 E3 Vishay
69P9136
Cw-5-2 270 10% E12 E3 Vishay 69P9136
CW-5-2 270 10% e12 E3

CW-5-2 270 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005270R0KE122 69P9136
Product Name Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 270 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details