Vishay Precision Group Res Wirewound 25 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00525R00KE123

Description
Res Wirewound 25 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 25 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00525R00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00525R00KE123
Res Wirewound 25 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00525R00KE123
Res Wirewound 25 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 25 10% E12 E3 Vishay - 69P9069 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 25 10% E12 E3 Vishay
69P9069
Cw-5-3 25 10% E12 E3 Vishay 69P9069
CW-5-3 25 10% e12 E3

CW-5-3 25 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00525R00KE123 69P9069
Product Name Res Wirewound 25 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 25 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers