Vishay Precision Group Res Wirewound 25 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00525R00HS73

Description
Res Wirewound 25 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 25 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00525R00HS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00525R00HS73
Res Wirewound 25 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00525R00HS73
Res Wirewound 25 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 25 Ohm, 3% Vishay - 43C7838 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 25 Ohm, 3% Vishay
43C7838
Cw, 0.875 X 0.312, 25 Ohm, 3% Vishay 43C7838
CW, 0.875 x 0.312", 25 Ohm, 3%

CW, 0.875 x 0.312", 25 Ohm, 3%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00525R00HS73 43C7838
Product Name Res Wirewound 25 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 25 Ohm, 3% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers