Vishay Precision Group Res Wirewound 25K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00525K00KE123

Description
Res Wirewound 25K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 25K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00525K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00525K00KE123
Res Wirewound 25K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00525K00KE123
Res Wirewound 25K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 25K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 25K 10% E12 E3 Vishay - 69P9058 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 25K 10% E12 E3 Vishay
69P9058
Cw-5-3 25K 10% E12 E3 Vishay 69P9058
CW-5-3 25K 10% e12 E3

CW-5-3 25K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00525K00KE123 69P9058
Product Name Res Wirewound 25K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 25K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details