Vishay Precision Group Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00525K00JS733

Description
Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00525K00JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00525K00JS733
Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00525K00JS733
Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.875 X 0.312, 25 Kohm, 5% Vishay - 43C7836 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 25 Kohm, 5% Vishay
43C7836
Cw, 0.875 X 0.312, 25 Kohm, 5% Vishay 43C7836
CW, 0.875 x 0.312", 25 kOhm, 5%

CW, 0.875 x 0.312", 25 kOhm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00525K00JS733 43C7836
Product Name Res Wirewound 25K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.875 X 0.312, 25 Kohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details