Vishay Intertechnology, Inc. Wirewound Resistors CW00525K00JE73

Description
CW-5 25K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 25K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00525K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00525K00JE73
Wirewound Resistors 3110-CW00525K00JE73
CW-5 25K 5% E73 e3

CW-5 25K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWD-25KRTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-25KRTR-ND
Through Hole Resistors CWD-25KRTR-ND
25 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-25KRCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-25KRCT-ND
Through Hole Resistors CWD-25KRCT-ND
25 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

25 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 25K OHM 5% 6.5W SILICONE WW - CW00525K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25K OHM 5% 6.5W SILICONE WW
CW00525K00JE73
RES 25K OHM 5% 6.5W SILICONE WW CW00525K00JE73
RES 25Kohm 5% 6.5W SILICONE WW

RES 25Kohm 5% 6.5W SILICONE WW

Supplier's Site
Cw-5 25K 5% E73 E3 Vishay - 69P9053 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 25K 5% E73 E3 Vishay
69P9053
Cw-5 25K 5% E73 E3 Vishay 69P9053
CW-5 25K 5% E73 e3

CW-5 25K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00525K00JE73 CWD-25KRTR-ND CW00525K00JE73 69P9053
Product Name Wirewound Resistors Through Hole Resistors RES 25K OHM 5% 6.5W SILICONE WW Cw-5 25K 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 25000 ohms 25000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details