Vishay Precision Group Res Wirewound 256 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005256R0KE732

Description
Res Wirewound 256 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 256 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 256 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005256R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005256R0KE732
Res Wirewound 256 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005256R0KE732
Res Wirewound 256 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 256 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 256 10% E73 E3 Vishay - 69P9095 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 256 10% E73 E3 Vishay
69P9095
Cw-5-2 256 10% E73 E3 Vishay 69P9095
CW-5-2 256 10% E73 e3

CW-5-2 256 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005256R0KE732 69P9095
Product Name Res Wirewound 256 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 256 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chassis Mount Resistors - 4-1879075-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers