Vishay Precision Group Wirewound Resistors CW005256R0JE73

Description
CW-5 256 5% E73 e3
Request a Quote Datasheet
Description
CW-5 256 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005256R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005256R0JE73
Wirewound Resistors 3110-CW005256R0JE73
CW-5 256 5% E73 e3

CW-5 256 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005256R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005256R0JE73
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005256R0JE73
Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 256 5% E73 E3 Vishay - 69P9088 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 256 5% E73 E3 Vishay
69P9088
Cw-5 256 5% E73 E3 Vishay 69P9088
CW-5 256 5% E73 e3

CW-5 256 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW005256R0JE73 CW005256R0JE73 69P9088
Product Name Wirewound Resistors Res Wirewound 256 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 256 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 256 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - C10R47JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers