Vishay Precision Group Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005250R0KE123

Description
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005250R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005250R0KE123
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005250R0KE123
Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 250 10% E12 E3 Vishay - 69P9081 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 250 10% E12 E3 Vishay
69P9081
Cw-5-3 250 10% E12 E3 Vishay 69P9081
CW-5-3 250 10% e12 E3

CW-5-3 250 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005250R0KE123 69P9081
Product Name Res Wirewound 250 Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 250 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1074153P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details