Vishay Intertechnology, Inc. 250 OHM 6.5W Resistor CW005250R0JE12HE

Description
RES 250 OHM 6.5W 5% AXIAL Product overview: CW005250R0JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005250R0JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 250 OHM 6.5W 5% AXIAL Product overview: CW005250R0JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005250R0JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250 OHM 6.5W Resistor - 53-CW005250R0JE12HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250 OHM 6.5W Resistor
53-CW005250R0JE12HE
250 OHM 6.5W Resistor 53-CW005250R0JE12HE
RES 250 OHM 6.5W 5% AXIAL Product overview: CW005250R0JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005250R0JE12HE can be used for catalog matching and distributor lookup.

RES 250 OHM 6.5W 5% AXIAL Product overview: CW005250R0JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW005250R0JE12HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CW005250R0JE12HE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005250R0JE12HE-ND
Through Hole Resistors CW005250R0JE12HE-ND
250 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

250 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-CW005250R0JE12HE CW005250R0JE12HE-ND
Product Name 250 OHM 6.5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 250 ohms 250 ohms
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 350 C (-85 to 662 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630028-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details