Vishay Precision Group Res Wirewound 24.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00524K70KE122

Description
Res Wirewound 24.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 24.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00524K70KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00524K70KE122
Res Wirewound 24.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00524K70KE122
Res Wirewound 24.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 24.7K 10% E12 E3 Vishay - 69P9023 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 24.7K 10% E12 E3 Vishay
69P9023
Cw-5-2 24.7K 10% E12 E3 Vishay 69P9023
CW-5-2 24.7K 10% e12 E3

CW-5-2 24.7K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00524K70KE122 69P9023
Product Name Res Wirewound 24.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 24.7K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers