Vishay Precision Group Wirewound Resistors CW00524K70JE12

Description
CW-5 24.7K 5% E12 e3
Request a Quote Datasheet
Description
CW-5 24.7K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00524K70JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00524K70JE12
Wirewound Resistors 3110-CW00524K70JE12
CW-5 24.7K 5% E12 e3

CW-5 24.7K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 24.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00524K70JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00524K70JE12
Res Wirewound 24.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00524K70JE12
Res Wirewound 24.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5 24.7K 5% E12 E3 Vishay - 69P9016 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 24.7K 5% E12 E3 Vishay
69P9016
Cw-5 24.7K 5% E12 E3 Vishay 69P9016
CW-5 24.7K 5% e12 E3

CW-5 24.7K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00524K70JE12 CW00524K70JE12 69P9016
Product Name Wirewound Resistors Res Wirewound 24.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5 24.7K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 24700 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers