Vishay Precision Group Res Wirewound 24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00524K00JE732

Description
Res Wirewound 24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00524K00JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00524K00JE732
Res Wirewound 24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00524K00JE732
Res Wirewound 24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 24K 5% E73 E3 Vishay - 69P9008 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 24K 5% E73 E3 Vishay
69P9008
Cw-5-2 24K 5% E73 E3 Vishay 69P9008
CW-5-2 24K 5% E73 e3

CW-5-2 24K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00524K00JE732 69P9008
Product Name Res Wirewound 24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 24K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123566 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details