Vishay Precision Group Res Wirewound 24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00524K00JE123

Description
Res Wirewound 24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00524K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00524K00JE123
Res Wirewound 24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00524K00JE123
Res Wirewound 24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 24K 5% E12 E3 Vishay - 69P9006 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 24K 5% E12 E3 Vishay
69P9006
Cw-5-3 24K 5% E12 E3 Vishay 69P9006
CW-5-3 24K 5% e12 E3

CW-5-3 24K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00524K00JE123 69P9006
Product Name Res Wirewound 24K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 24K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details