Vishay Precision Group CW005240R0JE73 CW005240R0JE73

Description
CW005240R0JE73
Request a Quote Datasheet
Description
CW005240R0JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW005240R0JE73 - CW005240R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005240R0JE73
CW005240R0JE73
CW005240R0JE73 CW005240R0JE73
CW005240R0JE73

CW005240R0JE73

Supplier's Site
Wirewound Resistors - 3110-CW005240R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005240R0JE73
Wirewound Resistors 3110-CW005240R0JE73
CW-5 240 5% E73 e3

CW-5 240 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 240 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 27K6472 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 240 Ohm, 5W, 5%, Full Reel; Resistance Vishay
27K6472
Wirewound Resistor, 240 Ohm, 5W, 5%, Full Reel; Resistance Vishay 27K6472
WIREWOUND RESISTOR, 240 OHM, 5W, 5%, FULL REEL; Resistance:240ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 240 OHM, 5W, 5%, FULL REEL; Resistance:240ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005240R0JE73 3110-CW005240R0JE73 27K6472
Product Name CW005240R0JE73 Wirewound Resistors Wirewound Resistor, 240 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 240 ohms 240 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details