Vishay Precision Group Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00522K50JE732

Description
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00522K50JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00522K50JE732
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00522K50JE732
Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 22.5K 5% E73 E3 Vishay - 69P8938 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 22.5K 5% E73 E3 Vishay
69P8938
Cw-5-2 22.5K 5% E73 E3 Vishay 69P8938
CW-5-2 22.5K 5% E73 e3

CW-5-2 22.5K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00522K50JE732 69P8938
Product Name Res Wirewound 22.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 22.5K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details