Vishay Precision Group Res Wirewound 22.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00522K20KE732

Description
Res Wirewound 22.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 22.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00522K20KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00522K20KE732
Res Wirewound 22.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00522K20KE732
Res Wirewound 22.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 22.2K 10% E73 E3 Vishay - 69P8933 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 22.2K 10% E73 E3 Vishay
69P8933
Cw-5-2 22.2K 10% E73 E3 Vishay 69P8933
CW-5-2 22.2K 10% E73 e3

CW-5-2 22.2K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00522K20KE732 69P8933
Product Name Res Wirewound 22.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 22.2K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details