Vishay Intertechnology, Inc. Res Wirewound 22.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00522K20JE12

Description
Res Wirewound 22.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 22.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 22.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00522K20JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00522K20JE12
Res Wirewound 22.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00522K20JE12
Res Wirewound 22.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00522K20JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00522K20JE12
Wirewound Resistors 3110-CW00522K20JE12
CW-5 22.2K 5% E12 e3

CW-5 22.2K 5% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW00522K20JE12 3110-CW00522K20JE12
Product Name Res Wirewound 22.2K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details