Vishay Precision Group Wirewound Resistors CW00522K00KE73

Description
CW-5 22K 10% E73 e3
Request a Quote Datasheet
Description
CW-5 22K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00522K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00522K00KE73
Wirewound Resistors 3110-CW00522K00KE73
CW-5 22K 10% E73 e3

CW-5 22K 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 22K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00522K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00522K00KE73
Res Wirewound 22K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00522K00KE73
Res Wirewound 22K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 22K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 22K 10% E73 E3 Vishay - 69P8920 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 22K 10% E73 E3 Vishay
69P8920
Cw-5 22K 10% E73 E3 Vishay 69P8920
CW-5 22K 10% E73 e3

CW-5 22K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00522K00KE73 CW00522K00KE73 69P8920
Product Name Wirewound Resistors Res Wirewound 22K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 22K 10% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 22000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers