Vishay Precision Group Res Wirewound 225 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005225R0JE733

Description
Res Wirewound 225 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 225 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 225 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005225R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 225 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005225R0JE733
Res Wirewound 225 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005225R0JE733
Res Wirewound 225 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 225 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 225 5% E73 E3 Vishay - 69P8985 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 225 5% E73 E3 Vishay
69P8985
Cw-5-3 225 5% E73 E3 Vishay 69P8985
CW-5-3 225 5% E73 e3

CW-5-3 225 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005225R0JE733 69P8985
Product Name Res Wirewound 225 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 225 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details