Vishay Precision Group Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005223R0KE732

Description
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005223R0KE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005223R0KE732
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005223R0KE732
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 223 10% E73 E3 Vishay - 69P8979 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 223 10% E73 E3 Vishay
69P8979
Cw-5-2 223 10% E73 E3 Vishay 69P8979
CW-5-2 223 10% E73 e3

CW-5-2 223 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005223R0KE732 69P8979
Product Name Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 223 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Chassis Mount Resistors - 1-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers