Vishay Precision Group Res Wirewound 223 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005223R0JE733

Description
Res Wirewound 223 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 223 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 223 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005223R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005223R0JE733
Res Wirewound 223 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005223R0JE733
Res Wirewound 223 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 223 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 223 5% E73 E3 Vishay - 69P8974 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 223 5% E73 E3 Vishay
69P8974
Cw-5-3 223 5% E73 E3 Vishay 69P8974
CW-5-3 223 5% E73 e3

CW-5-3 223 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005223R0JE733 69P8974
Product Name Res Wirewound 223 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 223 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1260407 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details