Vishay Intertechnology, Inc. Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00521R50JE73

Description
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00521R50JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00521R50JE73
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00521R50JE73
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00521R50JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00521R50JE73
Wirewound Resistors 3110-CW00521R50JE73
CW-5 21.5 5% E73 e3

CW-5 21.5 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW00521R50JE73 3110-CW00521R50JE73
Product Name Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details