Vishay Precision Group Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00521R50JE123

Description
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00521R50JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00521R50JE123
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW00521R50JE123
Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 21.5 5% E12 E3 Vishay - 69P8890 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 21.5 5% E12 E3 Vishay
69P8890
Cw-5-3 21.5 5% E12 E3 Vishay 69P8890
CW-5-3 21.5 5% e12 E3

CW-5-3 21.5 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00521R50JE123 69P8890
Product Name Res Wirewound 21.5 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 21.5 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details