Vishay Precision Group Wirewound Resistors CW00520R00JE12

Description
CW-5 20 5% E12 e3
Request a Quote Datasheet
Description
CW-5 20 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00520R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00520R00JE12
Wirewound Resistors 3110-CW00520R00JE12
CW-5 20 5% E12 e3

CW-5 20 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00520R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00520R00JE12-ND
Through Hole Resistors 541-CW00520R00JE12-ND
CW-5 20 5% E12 E3

CW-5 20 5% E12 E3

Buy Now Datasheet
Power ResistorSeries:CW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... - CW00520R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...
CW00520R00JE12
Power ResistorSeries:CW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... CW00520R00JE12
Power ResistorSeries:CW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...

Power ResistorSeries:CW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...

Supplier's Site
Resistor - 16344673 - Radwell International
Willingboro, NJ, United States
Resistor
16344673
Resistor 16344673
RESISTOR, AXIAL, 20 OHM, 5 WATT, 5% TOLERANCE, WIREWOUND, 6.4 MM X 25.4 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 20 OHM, 5 WATT, 5% TOLERANCE, WIREWOUND, 6.4 MM X 25.4 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201736 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201736
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201736
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Vishay - 41K8917 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Vishay
41K8917
Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Vishay 41K8917
WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 5W, 5%; Resistance:20ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Radwell International Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW00520R00JE12 541-CW00520R00JE12-ND CW00520R00JE12 16344673 70201736 41K8917
Product Name Wirewound Resistors Through Hole Resistors Power ResistorSeries:CW; Resistance:20ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... Resistor Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Wirewound Resistor, 20 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use Power Applications General Use
Standards and Certifications RoHS
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879005-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details