Vishay Precision Group Res Wirewound 20K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00520K00KE733

Description
Res Wirewound 20K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 20K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00520K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00520K00KE733
Res Wirewound 20K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00520K00KE733
Res Wirewound 20K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 20K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 20K 10% E73 E3 Vishay - 69P8852 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 20K 10% E73 E3 Vishay
69P8852
Cw-5-3 20K 10% E73 E3 Vishay 69P8852
CW-5-3 20K 10% E73 e3

CW-5-3 20K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW00520K00KE733 69P8852
Product Name Res Wirewound 20K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 20K 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details