Vishay Precision Group Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005200R0JS733

Description
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW005200R0JS733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW005200R0JS733
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW005200R0JS733
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Res,metal Alloy,200Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay - 43C7800 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Alloy,200Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
43C7800
Res,metal Alloy,200Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay 43C7800
RES,Metal Alloy,200Ohms,5+/-% Tol,-30,30ppm-TC

RES,Metal Alloy,200Ohms,5+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005200R0JS733 43C7800
Product Name Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Res,metal Alloy,200Ohms,5+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers