Vishay Precision Group Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005200R0JE732

Description
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW005200R0JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW005200R0JE732
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW005200R0JE732
Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 200 5% E73 E3 Vishay - 69P8868 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 200 5% E73 E3 Vishay
69P8868
Cw-5-2 200 5% E73 E3 Vishay 69P8868
CW-5-2 200 5% E73 e3

CW-5-2 200 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW005200R0JE732 69P8868
Product Name Res Wirewound 200 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 200 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers