Vishay Precision Group Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW005200R0JB12

Description
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW005200R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW005200R0JB12
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW005200R0JB12
Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-CW005200R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005200R0JB12
Wirewound Resistors 3110-CW005200R0JB12
CW-5 200 5% B12

CW-5 200 5% B12

Supplier's Site Datasheet
Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Vishay - 03F5132 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Vishay
03F5132
Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Vishay 03F5132
WIREWOUND RESISTOR, 200 OHM, 5W, 5%; Resistance:200ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: No

WIREWOUND RESISTOR, 200 OHM, 5W, 5%; Resistance:200ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Diameter:7.92mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005200R0JB12 3110-CW005200R0JB12 03F5132
Product Name Res Wirewound 200 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 200 Ohm, 5W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers