Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005200R0HB12

Description
Res Wirewound 200 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 200 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW005200R0HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW005200R0HB12
Res Wirewound 200 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW005200R0HB12
Res Wirewound 200 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 200 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW005200R0HB12
Product Name Res Wirewound 200 Ohm 3% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details