Vishay Precision Group Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R800JE732

Description
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0051R800JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0051R800JE732
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R800JE732
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 1.8 5% E73 E3 Vishay - 69P8123 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.8 5% E73 E3 Vishay
69P8123
Cw-5-2 1.8 5% E73 E3 Vishay 69P8123
CW-5-2 1.8 5% E73 e3

CW-5-2 1.8 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051R800JE732 69P8123
Product Name Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-2 1.8 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers