Vishay Precision Group Res Wirewound 1.65 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R650KE733

Description
Res Wirewound 1.65 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.65 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0051R650KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0051R650KE733
Res Wirewound 1.65 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R650KE733
Res Wirewound 1.65 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.65 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.65 10% E73 E3 Vishay - 69P8106 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.65 10% E73 E3 Vishay
69P8106
Cw-5-3 1.65 10% E73 E3 Vishay 69P8106
CW-5-3 1.65 10% E73 e3

CW-5-3 1.65 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051R650KE733 69P8106
Product Name Res Wirewound 1.65 Ohm 10% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.65 10% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details