Vishay Precision Group Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R500KE122

Description
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0051R500KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0051R500KE122
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R500KE122
Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 1.5 10% E12 E3 Vishay - 69P8078 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.5 10% E12 E3 Vishay
69P8078
Cw-5-2 1.5 10% E12 E3 Vishay 69P8078
CW-5-2 1.5 10% e12 E3

CW-5-2 1.5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051R500KE122 69P8078
Product Name Res Wirewound 1.5 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-2 1.5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 159685P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 50000 ohms
Temperature Coefficient 25 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details