Vishay Precision Group Wirewound Resistors CW0051R470JE73

Description
CW-5 1.47 5% E73 e3
Request a Quote Datasheet
Description
CW-5 1.47 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0051R470JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051R470JE73
Wirewound Resistors 3110-CW0051R470JE73
CW-5 1.47 5% E73 e3

CW-5 1.47 5% E73 e3

Supplier's Site Datasheet
Res Wirewound 1.47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0051R470JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0051R470JE73
Res Wirewound 1.47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R470JE73
Res Wirewound 1.47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 1.47 5% E73 E3 Vishay - 69P8064 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 1.47 5% E73 E3 Vishay
69P8064
Cw-5 1.47 5% E73 E3 Vishay 69P8064
CW-5 1.47 5% E73 e3

CW-5 1.47 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0051R470JE73 CW0051R470JE73 69P8064
Product Name Wirewound Resistors Res Wirewound 1.47 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5 1.47 5% E73 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.47 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details