Vishay Precision Group Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R160JE123

Description
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0051R160JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0051R160JE123
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0051R160JE123
Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 1.16 5% E12 E3 Vishay - 69P8027 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.16 5% E12 E3 Vishay
69P8027
Cw-5-3 1.16 5% E12 E3 Vishay 69P8027
CW-5-3 1.16 5% e12 E3

CW-5-3 1.16 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051R160JE123 69P8027
Product Name Res Wirewound 1.16 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-5-3 1.16 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers