Vishay Precision Group Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R100JE733

Description
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R - CW0051R100JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R
CW0051R100JE733
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R CW0051R100JE733
Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.1 5% E73 E3 Vishay - 69P8018 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.1 5% E73 E3 Vishay
69P8018
Cw-5-3 1.1 5% E73 E3 Vishay 69P8018
CW-5-3 1.1 5% E73 e3

CW-5-3 1.1 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051R100JE733 69P8018
Product Name Res Wirewound 1.1 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.1 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers