Vishay Precision Group RES 1.8K OHM 6.5W 5% WW AXIAL CW0051K800JE73

Description
RES 1.8Kohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 6.5W 5% WW AXIAL - CW0051K800JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 6.5W 5% WW AXIAL
CW0051K800JE73
RES 1.8K OHM 6.5W 5% WW AXIAL CW0051K800JE73
RES 1.8Kohm 6.5W 5% WW AXIAL

RES 1.8Kohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0051K800JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0051K800JE73
Wirewound Resistors 3110-CW0051K800JE73
CW-5 1.8K 5% E73 e3

CW-5 1.8K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0051K800JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0051K800JE73TR-ND
Through Hole Resistors 541-CW0051K800JE73TR-ND
1.8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0051K800JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0051K800JE73CT-ND
Through Hole Resistors 541-CW0051K800JE73CT-ND
RES 1.8K OHM 6.5W 5% AXIAL

RES 1.8K OHM 6.5W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 1.8Kohm, 5W, 5%; Resistance Vishay - 65K3486 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.8Kohm, 5W, 5%; Resistance Vishay
65K3486
Wirewound Resistor, 1.8Kohm, 5W, 5%; Resistance Vishay 65K3486
WIREWOUND RESISTOR, 1.8KOHM, 5W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.8KOHM, 5W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 1.8Kohm, 5W, 5%; Resistance Vishay - 65K3487 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1.8Kohm, 5W, 5%; Resistance Vishay
65K3487
Resistor Wirewound, 1.8Kohm, 5W, 5%; Resistance Vishay 65K3487
RESISTOR WIREWOUND, 1.8KOHM, 5W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

RESISTOR WIREWOUND, 1.8KOHM, 5W, 5%; Resistance:1.8kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0051K800JE73 3110-CW0051K800JE73 541-CW0051K800JE73TR-ND 65K3486
Product Name RES 1.8K OHM 6.5W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 1.8Kohm, 5W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1800 ohms 1800 ohms 1800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details