Vishay Precision Group Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K750KE123

Description
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K750KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K750KE123
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K750KE123
Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 1.75K 10% E12 E3 Vishay - 69P7974 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.75K 10% E12 E3 Vishay
69P7974
Cw-5-3 1.75K 10% E12 E3 Vishay 69P7974
CW-5-3 1.75K 10% e12 E3

CW-5-3 1.75K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K750KE123 69P7974
Product Name Res Wirewound 1.75K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 1.75K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers