Vishay Precision Group Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K600KE122

Description
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K600KE122 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K600KE122
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K600KE122
Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-2 1.6K 10% E12 E3 Vishay - 69P7949 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.6K 10% E12 E3 Vishay
69P7949
Cw-5-2 1.6K 10% E12 E3 Vishay 69P7949
CW-5-2 1.6K 10% e12 E3

CW-5-2 1.6K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K600KE122 69P7949
Product Name Res Wirewound 1.6K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-2 1.6K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details