Vishay Precision Group Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K550KE123

Description
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0051K550KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0051K550KE123
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk CW0051K550KE123
Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-5-3 1.55K 10% E12 E3 Vishay - 69P7938 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.55K 10% E12 E3 Vishay
69P7938
Cw-5-3 1.55K 10% E12 E3 Vishay 69P7938
CW-5-3 1.55K 10% e12 E3

CW-5-3 1.55K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K550KE123 69P7938
Product Name Res Wirewound 1.55K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-5-3 1.55K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1879021-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details