Vishay Precision Group Res Wirewound 1.55K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K550JE733

Description
Res Wirewound 1.55K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.55K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.55K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K550JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.55K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K550JE733
Res Wirewound 1.55K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K550JE733
Res Wirewound 1.55K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.55K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-3 1.55K 5% E73 E3 Vishay - 69P7935 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-3 1.55K 5% E73 E3 Vishay
69P7935
Cw-5-3 1.55K 5% E73 E3 Vishay 69P7935
CW-5-3 1.55K 5% E73 e3

CW-5-3 1.55K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K550JE733 69P7935
Product Name Res Wirewound 1.55K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-3 1.55K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers