Vishay Precision Group Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K550JE732

Description
Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0051K550JE732 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0051K550JE732
Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0051K550JE732
Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5-2 1.55K 5% E73 E3 Vishay - 69P7934 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5-2 1.55K 5% E73 E3 Vishay
69P7934
Cw-5-2 1.55K 5% E73 E3 Vishay 69P7934
CW-5-2 1.55K 5% E73 e3

CW-5-2 1.55K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW0051K550JE732 69P7934
Product Name Res Wirewound 1.55K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5-2 1.55K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers