Res Wirewound 1.32K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW-5-3 1.32K 10% E73 e3
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW0051K320KE733 | 69P7894 |
| Product Name | Res Wirewound 1.32K Ohm 10% 5W ¦30ppm/¦C AXL Thru-Hole T/R | Cw-5-3 1.32K 10% E73 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |